Panasonic Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11F201

Description
VARISTOR, 130VAC, 170VDC, 340V, DISC, FULL REEL; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E11 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 130VAC, 170VDC, 340V, DISC, FULL REEL; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E11 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4517 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4517
Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4517
VARISTOR, 130VAC, 170VDC, 340V, DISC, FULL REEL; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E11 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 130VAC, 170VDC, 340V, DISC, FULL REEL; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E11 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4517
Product Name Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - NC303R - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
General-purpose Schottky diode - 1PS79SB70,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details