Panasonic Varistor, 680Vac, 895Vdc, 1.815Kv, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11F112

Description
VARISTOR, 680VAC, 895VDC, 1.815KV, DISC, FULL REEL; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 680VAC, 895VDC, 1.815KV, DISC, FULL REEL; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 680Vac, 895Vdc, 1.815Kv, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4516 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 680Vac, 895Vdc, 1.815Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4516
Varistor, 680Vac, 895Vdc, 1.815Kv, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4516
VARISTOR, 680VAC, 895VDC, 1.815KV, DISC, FULL REEL; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 680VAC, 895VDC, 1.815KV, DISC, FULL REEL; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4516
Product Name Varistor, 680Vac, 895Vdc, 1.815Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details