Panasonic Varistor, 625Vac, 825Vdc, 1.65Kv, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11F102

Description
VARISTOR, 625VAC, 825VDC, 1.65KV, DISC, FULL REEL; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 625VAC, 825VDC, 1.65KV, DISC, FULL REEL; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 625Vac, 825Vdc, 1.65Kv, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4515 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 625Vac, 825Vdc, 1.65Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4515
Varistor, 625Vac, 825Vdc, 1.65Kv, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4515
VARISTOR, 625VAC, 825VDC, 1.65KV, DISC, FULL REEL; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 625VAC, 825VDC, 1.65KV, DISC, FULL REEL; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4515
Product Name Varistor, 625Vac, 825Vdc, 1.65Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464799P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: ESAD83M-004RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 957703-BAS321/8F - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 200 volts
View Details
6 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details