Panasonic Varistor, 510Vac, 670Vdc, 1.355Kv, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11E821

Description
VARISTOR, 510VAC, 670VDC, 1.355KV, DISC, FULL REEL; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 510VAC, 670VDC, 1.355KV, DISC, FULL REEL; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 510Vac, 670Vdc, 1.355Kv, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4513 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 510Vac, 670Vdc, 1.355Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4513
Varistor, 510Vac, 670Vdc, 1.355Kv, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4513
VARISTOR, 510VAC, 670VDC, 1.355KV, DISC, FULL REEL; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 510VAC, 670VDC, 1.355KV, DISC, FULL REEL; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4513
Product Name Varistor, 510Vac, 670Vdc, 1.355Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4496 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.2 mA
IR 0.2500 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC302L - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details