Panasonic Varistor, 420Vac, 560Vdc, 1.12Kv, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11E681

Description
VARISTOR, 420VAC, 560VDC, 1.12KV, DISC, FULL REEL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 420VAC, 560VDC, 1.12KV, DISC, FULL REEL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 420Vac, 560Vdc, 1.12Kv, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4511 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 420Vac, 560Vdc, 1.12Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4511
Varistor, 420Vac, 560Vdc, 1.12Kv, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4511
VARISTOR, 420VAC, 560VDC, 1.12KV, DISC, FULL REEL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 420VAC, 560VDC, 1.12KV, DISC, FULL REEL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4511
Product Name Varistor, 420Vac, 560Vdc, 1.12Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4491US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 12 mA
IR 0.2500 mA
View Details
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4608-000 - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
7 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details