Panasonic Varistor, 350Vac, 450Vdc, 930V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11E561

Description
VARISTOR, 350VAC, 450VDC, 930V, DISC, FULL REEL; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E11 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 350VAC, 450VDC, 930V, DISC, FULL REEL; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E11 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 350Vac, 450Vdc, 930V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4509 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 350Vac, 450Vdc, 930V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4509
Varistor, 350Vac, 450Vdc, 930V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4509
VARISTOR, 350VAC, 450VDC, 930V, DISC, FULL REEL; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E11 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 350VAC, 450VDC, 930V, DISC, FULL REEL; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E11 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4509
Product Name Varistor, 350Vac, 450Vdc, 930V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY25S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details
Bridge Rectifiers - 1219557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N6079 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details