Panasonic Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11E431

Description
VARISTOR, 275VAC, 350VDC, 710V, DISC, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 275VAC, 350VDC, 710V, DISC, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4506 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4506
Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4506
VARISTOR, 275VAC, 350VDC, 710V, DISC, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 275VAC, 350VDC, 710V, DISC, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4506
Product Name Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4963 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 294 mA
IR 5 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diodes - NC201 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type FRD - Model: FDRW15S60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details