Panasonic Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11E361

Description
VARISTOR, 230VAC, 300VDC, 595V, DISC, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 230VAC, 300VDC, 595V, DISC, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4504 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4504
Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4504
VARISTOR, 230VAC, 300VDC, 595V, DISC, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 230VAC, 300VDC, 595V, DISC, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4504
Product Name Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Illuminance sensors - S9066-211SB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
VR -0.5000 to 12 volts
Tj -30 to 80 C (-22 to 176 F)
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z50FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9.5 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Single Diodes - 448-AIDK16S65C5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details