Panasonic Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11E271

Description
VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E11 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E11 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4502 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4502
Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4502
VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E11 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E11 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4502
Product Name Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6531 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YA862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details