Panasonic Varistor, 680Vac, 895Vdc, 1.815Kv, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11E112

Description
VARISTOR, 680VAC, 895VDC, 1.815KV, DISC, FULL REEL; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 680VAC, 895VDC, 1.815KV, DISC, FULL REEL; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 680Vac, 895Vdc, 1.815Kv, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4498 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 680Vac, 895Vdc, 1.815Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4498
Varistor, 680Vac, 895Vdc, 1.815Kv, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4498
VARISTOR, 680VAC, 895VDC, 1.815KV, DISC, FULL REEL; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 680VAC, 895VDC, 1.815KV, DISC, FULL REEL; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4498
Product Name Varistor, 680Vac, 895Vdc, 1.815Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
PIN Diode Switches - NPS2-30-500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details