Panasonic Varistor, 550Vac, 745Vdc, 1.5Kv, Disc; Voltage Rating Vac Panasonic ERZE11B911CS

Description
VARISTOR, 550VAC, 745VDC, 1.5KV, DISC; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 550VAC, 745VDC, 1.5KV, DISC; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 550Vac, 745Vdc, 1.5Kv, Disc; Voltage Rating Vac Panasonic - 04X4496 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 550Vac, 745Vdc, 1.5Kv, Disc; Voltage Rating Vac Panasonic
04X4496
Varistor, 550Vac, 745Vdc, 1.5Kv, Disc; Voltage Rating Vac Panasonic 04X4496
VARISTOR, 550VAC, 745VDC, 1.5KV, DISC; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 550VAC, 745VDC, 1.5KV, DISC; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4496
Product Name Varistor, 550Vac, 745Vdc, 1.5Kv, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4471 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 79 mA
IR 0.0500 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details