Panasonic Varistor, 510Vac, 670Vdc, 1.355Kv, Disc; Voltage Rating Vac Panasonic ERZE11B821CS

Description
VARISTOR, 510VAC, 670VDC, 1.355KV, DISC; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 510VAC, 670VDC, 1.355KV, DISC; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 510Vac, 670Vdc, 1.355Kv, Disc; Voltage Rating Vac Panasonic - 04X4495 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 510Vac, 670Vdc, 1.355Kv, Disc; Voltage Rating Vac Panasonic
04X4495
Varistor, 510Vac, 670Vdc, 1.355Kv, Disc; Voltage Rating Vac Panasonic 04X4495
VARISTOR, 510VAC, 670VDC, 1.355KV, DISC; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 510VAC, 670VDC, 1.355KV, DISC; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4495
Product Name Varistor, 510Vac, 670Vdc, 1.355Kv, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-8000-11000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details