Panasonic Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic ERZE11B751CS

Description
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic - 04X4494 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic
04X4494
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic 04X4494
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 460VAC, 615VDC, 1.24KV, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4494
Product Name Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
PIN Diode Switches - NPS5-1000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
RF Diodes - SMP1352-011LF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 200 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
3 suppliers