Panasonic Varistor, 175Vac, 225Vdc, 455V, Disc; Voltage Rating Vac Panasonic ERZE11B271CS

Description
VARISTOR, 175VAC, 225VDC, 455V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E11 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 175VAC, 225VDC, 455V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E11 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 175Vac, 225Vdc, 455V, Disc; Voltage Rating Vac Panasonic - 04X4484 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 175Vac, 225Vdc, 455V, Disc; Voltage Rating Vac Panasonic
04X4484
Varistor, 175Vac, 225Vdc, 455V, Disc; Voltage Rating Vac Panasonic 04X4484
VARISTOR, 175VAC, 225VDC, 455V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E11 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 175VAC, 225VDC, 455V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E11 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4484
Product Name Varistor, 175Vac, 225Vdc, 455V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - 448-65DN06B02ELEMXPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj 180 C (356 F)
View Details
4 suppliers
High-voltage switching diode - BAS21SW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details