Panasonic Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic ERZE11B221CS

Description
VARISTOR, 140VAC, 180VDC, 360V, DISC; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E11 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 140VAC, 180VDC, 360V, DISC; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E11 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic - 04X4482 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic
04X4482
Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic 04X4482
VARISTOR, 140VAC, 180VDC, 360V, DISC; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E11 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 140VAC, 180VDC, 360V, DISC; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E11 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4482
Product Name Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Schottky Diodes & Rectifiers - 1220015 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3-Phase Bridges - FSC3BJ6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Three Phase Full Wave Bridge Assemblies
IF 1500 mA
VR 600 volts
View Details
PIN Diode Switches - NPS5-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details