Panasonic Varistor, 625Vac, 825Vdc, 1.65Kv, Disc; Voltage Rating Vac Panasonic ERZE11B102CS

Description
VARISTOR, 625VAC, 825VDC, 1.65KV, DISC; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 625VAC, 825VDC, 1.65KV, DISC; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 625Vac, 825Vdc, 1.65Kv, Disc; Voltage Rating Vac Panasonic - 04X4479 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 625Vac, 825Vdc, 1.65Kv, Disc; Voltage Rating Vac Panasonic
04X4479
Varistor, 625Vac, 825Vdc, 1.65Kv, Disc; Voltage Rating Vac Panasonic 04X4479
VARISTOR, 625VAC, 825VDC, 1.65KV, DISC; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 625VAC, 825VDC, 1.65KV, DISC; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4479
Product Name Varistor, 625Vac, 825Vdc, 1.65Kv, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4468 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 110 mA
IR 0.0500 mA
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 120LQ100D - 120LQ100D - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 100 volts
View Details
Surface Mount High Voltage Diode - Z50FF5LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details