VARISTOR, 550VAC, 745VDC, 1.5KV, DISC; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 04X4478 |
| Product Name | Varistor, 550Vac, 745Vdc, 1.5Kv, Disc; Voltage Rating Vac Panasonic |
| RoHS Compliant | RoHS |