Panasonic Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic ERZE11A751CS

Description
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic - 04X4474 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic
04X4474
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic 04X4474
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 460VAC, 615VDC, 1.24KV, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4474
Product Name Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 20 volts
View Details
Specs
Diode Applications Rectifier
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: MS865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details