Panasonic Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic ERZE11A511

Description
VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes
Description
VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic - 86Y0190 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic
86Y0190
Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic 86Y0190
VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0190
Product Name Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details