Panasonic Varistor, Large Surge, Transient, 470V; Voltage Rating Vac Panasonic ERZE11A471

Description
VARISTOR, LARGE SURGE, TRANSIENT, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 470V; Voltage Rating Vac Panasonic - 86Y0189 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 470V; Voltage Rating Vac Panasonic
86Y0189
Varistor, Large Surge, Transient, 470V; Voltage Rating Vac Panasonic 86Y0189
VARISTOR, LARGE SURGE, TRANSIENT, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0189
Product Name Varistor, Large Surge, Transient, 470V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464733 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS805C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6000 volts
View Details
General-purpose dual Schottky diode - BAS40-05-Q/GR - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details