Panasonic Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic ERZE11A431

Description
VARISTOR, LARGE SURGE, TRANSIENT, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic - 86Y0188 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic
86Y0188
Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic 86Y0188
VARISTOR, LARGE SURGE, TRANSIENT, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0188
Product Name Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - NC102 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Diode Arrays - 1PS70SB14/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details