Panasonic Varistor, 250Vac, 320Vdc, 650V, Disc; Voltage Rating Vac Panasonic ERZE11A391CS

Description
VARISTOR, 250VAC, 320VDC, 650V, DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E11 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 250VAC, 320VDC, 650V, DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E11 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 250Vac, 320Vdc, 650V, Disc; Voltage Rating Vac Panasonic - 04X4460 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 250Vac, 320Vdc, 650V, Disc; Voltage Rating Vac Panasonic
04X4460
Varistor, 250Vac, 320Vdc, 650V, Disc; Voltage Rating Vac Panasonic 04X4460
VARISTOR, 250VAC, 320VDC, 650V, DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E11 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 250VAC, 320VDC, 650V, DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E11 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4460
Product Name Varistor, 250Vac, 320Vdc, 650V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z20FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
PIN Diode Switches - NPS5-100-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details