Panasonic Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic ERZE11A361

Description
VARISTOR, LARGE SURGE, TRANSIENT, 360V; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 360V; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic - 86Y0186 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic
86Y0186
Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic 86Y0186
VARISTOR, LARGE SURGE, TRANSIENT, 360V; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 360V; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0186
Product Name Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details
RF Diodes - 3320-CLA4605-219-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 30 volts
Tj -65 to 175 C (-85 to 347 F)
View Details
Bridge Rectifiers - 1220254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4967US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 198 mA
IR 2 mA
View Details