Panasonic Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic ERZE11A331CS

Description
VARISTOR, 210VAC, 270VDC, 545V, DISC; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E11 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 210VAC, 270VDC, 545V, DISC; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E11 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic - 04X4456 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic
04X4456
Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic 04X4456
VARISTOR, 210VAC, 270VDC, 545V, DISC; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E11 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 210VAC, 270VDC, 545V, DISC; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E11 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4456
Product Name Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
PIN Diode Switches - NPS16-10000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: TS808C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
SemiQ Inc. - GP3D020A065X - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type SemiQ Inc.
View Details