Panasonic Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic ERZE11A241CS

Description
VARISTOR, 150VAC, 200VDC, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 150VAC, 200VDC, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic - 04X4452 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic
04X4452
Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic 04X4452
VARISTOR, 150VAC, 200VDC, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 150VAC, 200VDC, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4452
Product Name Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ideal Diodes - 1580420 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
Silicon Beamless Schottky Diodes—Pairs and Quads - DMJ3944-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
3 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details