Panasonic Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic ERZE11A241

Description
VARISTOR, LARGE SURGE, TRANSIENT, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes
Description
VARISTOR, LARGE SURGE, TRANSIENT, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic - 86Y0183 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic
86Y0183
Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic 86Y0183
VARISTOR, LARGE SURGE, TRANSIENT, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0183
Product Name Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YG912S2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details
PIN Diode Switches - NPS2-1000-26500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Schottky SMD 15 V 1 A Diode and Rectifier - 280-10BQ015TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers