Panasonic Varistor, 625Vac, 825Vdc, 1.65Kv, Disc; Voltage Rating Vac Panasonic ERZE11A102CS

Description
VARISTOR, 625VAC, 825VDC, 1.65KV, DISC; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 625VAC, 825VDC, 1.65KV, DISC; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 625Vac, 825Vdc, 1.65Kv, Disc; Voltage Rating Vac Panasonic - 04X4444 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 625Vac, 825Vdc, 1.65Kv, Disc; Voltage Rating Vac Panasonic
04X4444
Varistor, 625Vac, 825Vdc, 1.65Kv, Disc; Voltage Rating Vac Panasonic 04X4444
VARISTOR, 625VAC, 825VDC, 1.65KV, DISC; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 625VAC, 825VDC, 1.65KV, DISC; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4444
Product Name Varistor, 625Vac, 825Vdc, 1.65Kv, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS862C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4603-000 - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
7 suppliers
Schottky Diodes & Rectifiers - 1219413 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N3647 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 600 mA
View Details