VARISTOR, LARGE SURGE, TRANSIENT, 910V; Voltage Rating VAC:680V; Voltage Rating V DC:895V; Product Range:E10 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 12.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 86Y0180 |
| Product Name | Varistor, Large Surge, Transient, 910V; Voltage Rating Vac Panasonic |
| RoHS Compliant | RoHS |