Panasonic Varistor, Large Surge, Transient, 470V; Voltage Rating Vac Panasonic ERZE10A471

Description
VARISTOR, LARGE SURGE, TRANSIENT, 470V; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:E10 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 470V; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:E10 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 470V; Voltage Rating Vac Panasonic - 86Y0174 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 470V; Voltage Rating Vac Panasonic
86Y0174
Varistor, Large Surge, Transient, 470V; Voltage Rating Vac Panasonic 86Y0174
VARISTOR, LARGE SURGE, TRANSIENT, 470V; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:E10 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 470V; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:E10 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0174
Product Name Varistor, Large Surge, Transient, 470V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-6000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
RF Diodes - BA892H6770XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type RF Diodes
VR 35 volts
Tj 150 C (302 F)
View Details
4 suppliers
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 32 volts
View Details