Panasonic Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic ERZE10A361

Description
VARISTOR, LARGE SURGE, TRANSIENT, 360V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:E10 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 360V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:E10 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic - 86Y0171 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic
86Y0171
Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic 86Y0171
VARISTOR, LARGE SURGE, TRANSIENT, 360V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:E10 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 360V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:E10 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86Y0171
Product Name Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details