Panasonic Varistor, Large Surge, Transient, 330V; Voltage Rating Vac Panasonic ERZE10A331

Description
VARISTOR, LARGE SURGE, TRANSIENT, 330V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E10 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 330V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E10 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 330V; Voltage Rating Vac Panasonic - 86Y0170 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 330V; Voltage Rating Vac Panasonic
86Y0170
Varistor, Large Surge, Transient, 330V; Voltage Rating Vac Panasonic 86Y0170
VARISTOR, LARGE SURGE, TRANSIENT, 330V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E10 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 330V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E10 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0170
Product Name Varistor, Large Surge, Transient, 330V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details