Panasonic Varistor, 350Vac, 450Vdc, 930V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08F561

Description
VARISTOR, 350VAC, 450VDC, 930V, DISC, FULL REEL; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E8 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 350VAC, 450VDC, 930V, DISC, FULL REEL; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E8 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 350Vac, 450Vdc, 930V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4439 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 350Vac, 450Vdc, 930V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4439
Varistor, 350Vac, 450Vdc, 930V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4439
VARISTOR, 350VAC, 450VDC, 930V, DISC, FULL REEL; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E8 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 350VAC, 450VDC, 930V, DISC, FULL REEL; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E8 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4439
Product Name Varistor, 350Vac, 450Vdc, 930V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4985US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 36.6 mA
IR 2 mA
View Details
 - AIDW12S65C5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
5 suppliers
QPL High Voltage Diode - JANTX1N6529 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details