Panasonic Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08F361

Description
VARISTOR, 230VAC, 300VDC, 595V, DISC, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E8 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 230VAC, 300VDC, 595V, DISC, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E8 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4434 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4434
Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4434
VARISTOR, 230VAC, 300VDC, 595V, DISC, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E8 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 230VAC, 300VDC, 595V, DISC, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E8 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4434
Product Name Varistor, 230Vac, 300Vdc, 595V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4484 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 23 mA
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type LLD - Model: PG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details