Panasonic Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08E751

Description
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC, FULL REEL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC, FULL REEL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4428 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4428
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4428
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC, FULL REEL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 460VAC, 615VDC, 1.24KV, DISC, FULL REEL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4428
Product Name Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Barrier diode - 1N5822US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3000 mA
View Details
Bridge Rectifiers - 36MB05A - 1128315-36MB05A - Win Source Electronics
View Details
2 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - X25SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details