Panasonic Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08E621

Description
VARISTOR, 385VAC, 505VDC, 1.025KV, DISC, FULL REEL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E8 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 385VAC, 505VDC, 1.025KV, DISC, FULL REEL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E8 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4426 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4426
Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4426
VARISTOR, 385VAC, 505VDC, 1.025KV, DISC, FULL REEL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E8 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 385VAC, 505VDC, 1.025KV, DISC, FULL REEL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E8 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4426
Product Name Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
High-speed dual switching diode - BAS16DYX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details