Panasonic Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08E331

Description
VARISTOR, 210VAC, 270VDC, 545V, DISC, FULL REEL; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E8 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 210VAC, 270VDC, 545V, DISC, FULL REEL; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E8 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4419 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4419
Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4419
VARISTOR, 210VAC, 270VDC, 545V, DISC, FULL REEL; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E8 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 210VAC, 270VDC, 545V, DISC, FULL REEL; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E8 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4419
Product Name Varistor, 210Vac, 270Vdc, 545V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219514 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details
Schottky barrier diode - 1PS70SB20,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
5 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details