Panasonic Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE08E201

Description
VARISTOR, 130VAC, 170VDC, 340V, DISC, FULL REEL; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E8 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 130VAC, 170VDC, 340V, DISC, FULL REEL; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E8 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4415 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4415
Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4415
VARISTOR, 130VAC, 170VDC, 340V, DISC, FULL REEL; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E8 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 130VAC, 170VDC, 340V, DISC, FULL REEL; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E8 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4415
Product Name Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS4-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diode - 74195095 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
3-Phase Bridges - FXSC3BH4F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Three Phase Full Wave Bridge Assemblies
IF 2200 mA
VR 400 volts
View Details