Panasonic Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic ERZE08B751CS

Description
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic - 04X4414 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic
04X4414
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic 04X4414
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 460VAC, 615VDC, 1.24KV, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4414
Product Name Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X200FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 28 volts
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: ESAD83-004R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details