Panasonic Varistor, 420Vac, 560Vdc, 1.12Kv, Disc; Voltage Rating Vac Panasonic ERZE08B681CS

Description
VARISTOR, 420VAC, 560VDC, 1.12KV, DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E8 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 420VAC, 560VDC, 1.12KV, DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E8 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 420Vac, 560Vdc, 1.12Kv, Disc; Voltage Rating Vac Panasonic - 04X4413 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 420Vac, 560Vdc, 1.12Kv, Disc; Voltage Rating Vac Panasonic
04X4413
Varistor, 420Vac, 560Vdc, 1.12Kv, Disc; Voltage Rating Vac Panasonic 04X4413
VARISTOR, 420VAC, 560VDC, 1.12KV, DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E8 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 420VAC, 560VDC, 1.12KV, DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E8 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4413
Product Name Varistor, 420Vac, 560Vdc, 1.12Kv, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-1980-2010-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Schottky SMD 8A 80V Diode and Rectifier - 280-8TQ080SPBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
QPL High Voltage Diode - JANTXV1N6513 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details