Panasonic Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic ERZE08B511CS

Description
VARISTOR, 320VAC, 410VDC, 845V, DISC; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E8 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 320VAC, 410VDC, 845V, DISC; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E8 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic - 04X4410 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic
04X4410
Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic 04X4410
VARISTOR, 320VAC, 410VDC, 845V, DISC; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E8 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 320VAC, 410VDC, 845V, DISC; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E8 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4410
Product Name Varistor, 320Vac, 410Vdc, 845V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diode; 0.95 V @ 5 A; 10 A; 200; 50 A; 100 muA (Max.); 35 ns (Max.); TO-22OF15 - 70212514 - Allied Electronics, Inc.
Specs
Diode Type Schottky
IF 10000 mA
VR 200 volts
View Details