Panasonic Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic ERZE08B431CS

Description
VARISTOR, 275VAC, 350VDC, 710V, DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E8 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 275VAC, 350VDC, 710V, DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E8 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic - 04X4408 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic
04X4408
Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic 04X4408
VARISTOR, 275VAC, 350VDC, 710V, DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E8 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 275VAC, 350VDC, 710V, DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E8 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4408
Product Name Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 48 volts
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 1200 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type LLD - Model: TS985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details