Panasonic Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic ERZE08B331CS

Description
VARISTOR, 210VAC, 270VDC, 545V, DISC; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E8 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 210VAC, 270VDC, 545V, DISC; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E8 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic - 04X4405 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic
04X4405
Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic 04X4405
VARISTOR, 210VAC, 270VDC, 545V, DISC; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E8 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 210VAC, 270VDC, 545V, DISC; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E8 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4405
Product Name Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4990US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 21.6 mA
IR 2 mA
View Details
Diodes, Rectifiers - Single - 8EWF06SPBF - 1134133-8EWF06SPBF - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
2 suppliers
Epoxy High Current High Voltage Diode - K50S - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8.5 volts
View Details