Panasonic Varistor, 130Vac, 170Vdc, 340V, Disc; Voltage Rating Vac Panasonic ERZE08B201CS

Description
VARISTOR, 130VAC, 170VDC, 340V, DISC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E8 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 130VAC, 170VDC, 340V, DISC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E8 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 130Vac, 170Vdc, 340V, Disc; Voltage Rating Vac Panasonic - 04X4401 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 130Vac, 170Vdc, 340V, Disc; Voltage Rating Vac Panasonic
04X4401
Varistor, 130Vac, 170Vdc, 340V, Disc; Voltage Rating Vac Panasonic 04X4401
VARISTOR, 130VAC, 170VDC, 340V, DISC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E8 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 130VAC, 170VDC, 340V, DISC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E8 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4401
Product Name Varistor, 130Vac, 170Vdc, 340V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6517 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: YA982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details