Panasonic Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic ERZE08A751CS

Description
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic - 04X4400 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic
04X4400
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic 04X4400
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 460VAC, 615VDC, 1.24KV, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4400
Product Name Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6.5 volts
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: YG865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details