Panasonic Varistor, Large Surge, Transient, 680V; Voltage Rating Vac Panasonic ERZE08A681

Description
VARISTOR, LARGE SURGE, TRANSIENT, 680V; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Description
VARISTOR, LARGE SURGE, TRANSIENT, 680V; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 680V; Voltage Rating Vac Panasonic - 86Y0167 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 680V; Voltage Rating Vac Panasonic
86Y0167
Varistor, Large Surge, Transient, 680V; Voltage Rating Vac Panasonic 86Y0167
VARISTOR, LARGE SURGE, TRANSIENT, 680V; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 680V; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0167
Product Name Varistor, Large Surge, Transient, 680V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Super luminescent diodes (SLD) - L12856-04 - Hamamatsu Photonics Europe
Specs
Tj -10 to 70 C (14 to 158 F)
View Details
Schottky Diodes & Rectifiers - 1220856 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details