Panasonic Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic ERZE08A511

Description
VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 10.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 10.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic - 86Y0164 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic
86Y0164
Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic 86Y0164
VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 10.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 10.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0164
Product Name Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
RF PIN Diode - SMP1302-011LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 200 volts
View Details
4 suppliers
Automotive 100V 140mA SOT-23 Diode and Rectifier - 280-BAR16-1 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details