Panasonic Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic ERZE08A361CS

Description
VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E8 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E8 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic - 04X4384 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic
04X4384
Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic 04X4384
VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E8 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 230VAC, 300VDC, 595V, DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E8 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4384
Product Name Varistor, 230Vac, 300Vdc, 595V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
PIN Diode Switches - NPS1-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
RF Diodes - 1287-SMP1320-003LF-CHP - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers