Panasonic Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic ERZE08A361

Description
VARISTOR, LARGE SURGE, TRANSIENT, 360V; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 360V; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic - 48AC2930 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic
48AC2930
Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic 48AC2930
VARISTOR, LARGE SURGE, TRANSIENT, 360V; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 360V; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 48AC2930
Product Name Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
RF PIN Diode - SMP1331-004_EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
View Details