Panasonic Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic ERZE08A331CS

Description
VARISTOR, 210VAC, 270VDC, 545V, DISC; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E8 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 210VAC, 270VDC, 545V, DISC; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E8 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic - 04X4382 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic
04X4382
Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic 04X4382
VARISTOR, 210VAC, 270VDC, 545V, DISC; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E8 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 210VAC, 270VDC, 545V, DISC; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E8 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4382
Product Name Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Schottky Diodes & Rectifiers - 1219461 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4466US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 130 mA
IR 0.3000 mA
View Details
PIN Diode Switches - NPS2-0-3000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details