Panasonic Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic ERZE08A241CS

Description
VARISTOR, 150VAC, 200VDC, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E8 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 150VAC, 200VDC, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E8 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic - 04X4378 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic
04X4378
Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic 04X4378
VARISTOR, 150VAC, 200VDC, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E8 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 150VAC, 200VDC, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E8 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4378
Product Name Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4993 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 15.6 mA
IR 2 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC101 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details